Artesyn Embedded Power 2-slot 40g ATCA System Centellis 2000

Description
The Artesyn Embedded Technologies Centellis™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2000 the optimal candidate for distributed networking functions, low density subscriber areas, or specialized applications. Target applications include distributed control plane functions, IMS/IPTV subsystems, 4G wireless applications, and edge networking and routing. This compact platform integrates chassis, cooling, power distribution and shelf management into an off-the-shelf solution for small and medium size network element deployments. The small form factor AdvancedTCA® chassis enables reuse of existing, larger scale AdvancedTCA (ATCA®) hardware and software elements providing a significant reduction in development cost and reducing time-to-market for deployments. The Centellis 2000 is available in simplex and duplex configurations with regard to power, shelf management and base interface switching. Further flexibility is achieved by offering both DC or AC power input modules. Designed to meet NEBS and ETSI environmental requirements, the Centellis 2000 features front-to-rear cooling, and is designed to meet the highest thermal requirements in the industry. This superior cooling performance enables any combination of ATCA blades and rear transition modules (RTMs) within the ATCA specification limits. Recent changes to GR-63 NEBS specification for telecom central office deployments have made front-to-rear cooling a mandatory feature for this type of equipment. Since two-slot systems from other ATCA suppliers have side-to-side cooling this has become an extremely important feature for smaller scale ATCA systems, and another example illustrating Artesyn's deep understanding of this market. New for the Centellis 2000, R3.0 is the MF106 - a substantial upgrade to the shelf management module. Improvements include a more powerful processor, additional boot, SDRAM and user memory, and an updated Linux kernel. Also included in the new MF106 shelf management module is a fully manageable, integrated Base Interface switching infrastructure.
Datasheet
Description
The Artesyn Embedded Technologies Centellis™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2000 the optimal candidate for distributed networking functions, low density subscriber areas, or specialized applications. Target applications include distributed control plane functions, IMS/IPTV subsystems, 4G wireless applications, and edge networking and routing. This compact platform integrates chassis, cooling, power distribution and shelf management into an off-the-shelf solution for small and medium size network element deployments. The small form factor AdvancedTCA® chassis enables reuse of existing, larger scale AdvancedTCA (ATCA®) hardware and software elements providing a significant reduction in development cost and reducing time-to-market for deployments. The Centellis 2000 is available in simplex and duplex configurations with regard to power, shelf management and base interface switching. Further flexibility is achieved by offering both DC or AC power input modules. Designed to meet NEBS and ETSI environmental requirements, the Centellis 2000 features front-to-rear cooling, and is designed to meet the highest thermal requirements in the industry. This superior cooling performance enables any combination of ATCA blades and rear transition modules (RTMs) within the ATCA specification limits. Recent changes to GR-63 NEBS specification for telecom central office deployments have made front-to-rear cooling a mandatory feature for this type of equipment. Since two-slot systems from other ATCA suppliers have side-to-side cooling this has become an extremely important feature for smaller scale ATCA systems, and another example illustrating Artesyn's deep understanding of this market. New for the Centellis 2000, R3.0 is the MF106 - a substantial upgrade to the shelf management module. Improvements include a more powerful processor, additional boot, SDRAM and user memory, and an updated Linux kernel. Also included in the new MF106 shelf management module is a fully manageable, integrated Base Interface switching infrastructure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-slot 40g ATCA System - Centellis 2000 - Artesyn Embedded Power
Tempe, AZ, USA
2-slot 40g ATCA System
Centellis 2000
2-slot 40g ATCA System Centellis 2000
The Artesyn Embedded Technologies Centellis™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2000 the optimal candidate for distributed networking functions, low density subscriber areas, or specialized applications. Target applications include distributed control plane functions, IMS/IPTV subsystems, 4G wireless applications, and edge networking and routing. This compact platform integrates chassis, cooling, power distribution and shelf management into an off-the-shelf solution for small and medium size network element deployments. The small form factor AdvancedTCA® chassis enables reuse of existing, larger scale AdvancedTCA (ATCA®) hardware and software elements providing a significant reduction in development cost and reducing time-to-market for deployments. The Centellis 2000 is available in simplex and duplex configurations with regard to power, shelf management and base interface switching. Further flexibility is achieved by offering both DC or AC power input modules. Designed to meet NEBS and ETSI environmental requirements, the Centellis 2000 features front-to-rear cooling, and is designed to meet the highest thermal requirements in the industry. This superior cooling performance enables any combination of ATCA blades and rear transition modules (RTMs) within the ATCA specification limits. Recent changes to GR-63 NEBS specification for telecom central office deployments have made front-to-rear cooling a mandatory feature for this type of equipment. Since two-slot systems from other ATCA suppliers have side-to-side cooling this has become an extremely important feature for smaller scale ATCA systems, and another example illustrating Artesyn's deep understanding of this market. New for the Centellis 2000, R3.0 is the MF106 - a substantial upgrade to the shelf management module. Improvements include a more powerful processor, additional boot, SDRAM and user memory, and an updated Linux kernel. Also included in the new MF106 shelf management module is a fully manageable, integrated Base Interface switching infrastructure.

The Artesyn Embedded Technologies Centellis™ 2000 40G ATCA system is a high availability platform ideally suited for data intensive, central office and enterprise networking applications. The low profile makes the Centellis 2000 the optimal candidate for distributed networking functions, low density subscriber areas, or specialized applications.

Target applications include distributed control plane functions, IMS/IPTV subsystems, 4G wireless applications, and edge networking and routing. This compact platform integrates chassis, cooling, power distribution and shelf management into an off-the-shelf solution for small and medium size network element deployments. The small form factor AdvancedTCA® chassis enables reuse of existing, larger scale AdvancedTCA (ATCA®) hardware and software elements providing a significant reduction in development cost and reducing time-to-market for deployments. The Centellis 2000 is available in simplex and duplex configurations with regard to power, shelf management and base interface switching. Further flexibility is achieved by offering both DC or AC power input modules.

Designed to meet NEBS and ETSI environmental requirements, the Centellis 2000 features front-to-rear cooling, and is designed to meet the highest thermal requirements in the industry. This superior cooling performance enables any combination of ATCA blades and rear transition modules (RTMs) within the ATCA specification limits.

Recent changes to GR-63 NEBS specification for telecom central office deployments have made front-to-rear cooling a mandatory feature for this type of equipment. Since two-slot systems from other ATCA suppliers have side-to-side cooling this has become an extremely important feature for smaller scale ATCA systems, and another example illustrating Artesyn's deep understanding of this market.

New for the Centellis 2000, R3.0 is the MF106 - a substantial upgrade to the shelf management module. Improvements include a more powerful processor, additional boot, SDRAM and user memory, and an updated Linux kernel. Also included in the new MF106 shelf management module is a fully manageable, integrated Base Interface switching infrastructure.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number Centellis 2000
Product Name 2-slot 40g ATCA System
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
Operating System Linux
Unlock Full Specs
to access all available technical data

Similar Products

10G ATCA Server Blade - ATCA-7365 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 9.60E7 k
View Details
ATCA Platform Product - TANC-5320 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
AdvancedTCA System - 6445*RM05FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 5
View Details
14-slot 40g ATCA System - Centellis 4440 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
View Details