Richardson RFPD RF Power Transistor VRF2933MP

Description
RF Power Vertical MOSFET. The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation di
Request a Quote
Description
RF Power Vertical MOSFET. The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation di
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VRF2933MP is a gold-metallized silicon n-channel RF power transistor in a thermally enhanced M177 package, measuring 1.140 inches in height and 0.270 inches in width, designed for broadband commercial and military applications requiring high power and gain. It supports 300W output power at 30MHz with 22dB typical gain and 50V drain voltage, operates with a 3:1 load VSWR without degradation, and features a maximum junction temperature of 200°C. The device has a drain-source breakdown voltage of 170V, continuous drain current of 40A, and junction-to-case thermal resistance of 0.27°C/W. It is RoHS compliant and available as a matched pair with gate threshold voltage tightly controlled between 2.900V and 4.400V.

Datasheet Summary
Powered by GS/AI

The VRF2933MP is a gold-metallized silicon n-channel RF power transistor in a thermally enhanced M177 package, measuring 1.140 inches in height and 0.270 inches in width, designed for broadband commercial and military applications requiring high power and gain. It supports 300W output power at 30MHz with 22dB typical gain and 50V drain voltage, operates with a 3:1 load VSWR without degradation, and features a maximum junction temperature of 200°C. The device has a drain-source breakdown voltage of 170V, continuous drain current of 40A, and junction-to-case thermal resistance of 0.27°C/W. It is RoHS compliant and available as a matched pair with gate threshold voltage tightly controlled between 2.900V and 4.400V.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - VRF2933MP - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
VRF2933MP
RF Power Transistor VRF2933MP
RF Power Vertical MOSFET. The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation di

RF Power Vertical MOSFET. The VRF2933 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation di

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number VRF2933MP
Product Name RF Power Transistor
Output Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2020UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 13 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D5006UK - Richardson RFPD
Specs
Output Power 150 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D1029UK - Richardson RFPD
Specs
Output Power 350 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - MRF158 - Richardson RFPD
Specs
Output Power 2 watts
Power Gain 16 dB
Operating Frequency 2 to 500 MHz
View Details