Richardson RFPD RF Power Transistor MRF1090MB

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF1090MB is a microwave pulse power silicon NPN transistor designed for Class B and C common base amplifier applications in TACAN, IFF, and DME transmitters operating at 960-1215 MHz. It delivers 90 W peak output power at 1090 MHz with a minimum gain of 8.4 dB and is 100% tested for load mismatch at all phase angles with a 10:1 VSWR. The device features internal input matching for broadband operation, gold metallization for long life and resistance to metal migration, and nitride passivation. It is housed in an industry-standard package.

Datasheet Summary
Powered by GS/AI

The MRF1090MB is a microwave pulse power silicon NPN transistor designed for Class B and C common base amplifier applications in TACAN, IFF, and DME transmitters operating at 960-1215 MHz. It delivers 90 W peak output power at 1090 MHz with a minimum gain of 8.4 dB and is 100% tested for load mismatch at all phase angles with a 10:1 VSWR. The device features internal input matching for broadband operation, gold metallization for long life and resistance to metal migration, and nitride passivation. It is housed in an industry-standard package.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF1090MB - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF1090MB
RF Power Transistor MRF1090MB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number MRF1090MB
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1029UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 13 dB
View Details
RF Power Transistor - D1040UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details
RF Power Transistor - A5G18H610W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 17.5 dB
View Details
RF Power Transistor - DU1215S - Richardson RFPD
Specs
Transistor Type MOSFET RF
Power Gain 9.5 dB
Output Power 15 watts
View Details