The D2012UK is a silicon RF MOSFET designed for VHF/UHF communications from 50 MHz to 2 GHz, featuring high gain of at least 10 dB and drain efficiency up to 40%. It is housed in a ceramic package with a metal flange, measuring 16.51 mm by 6.35 mm, and has a thermal resistance junction-to-case of 4.2 °C/W. The device operates up to a maximum junction temperature of 200°C, with a drain-source breakdown voltage of 65 V and a maximum power dissipation of 42 W. It is RoHS compliant and contains beryllium oxide in the ceramic interface, requiring careful handling. The transistor is suitable for single-ended amplifier designs and exhibits low input and output capacitance of 48 pF and 24 pF respectively at 1 MHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2012UK |
| Product Name | RF Power Transistor |
| Output Power | 10 watts |