Richardson RFPD RF Power Transistor D5002UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D5002UK is a metal gate RF silicon FET designed for broad band applications from 1 MHz to 175 MHz, with a minimum gain of 16 dB and 40 W output power at 50 V. It is housed in a ceramic package with a metal flange, measuring 24.76 mm by 18.42 mm, and features a pinout with source, drain, and gate terminals. Absolute maximum ratings include a drain-source breakdown voltage of 125 V, gate-source breakdown voltage of ±20 V, and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 2.0°C/W. The device is RoHS compliant but contains beryllium oxide in the ceramic insulator. It is suitable for HF/VHF communications and operates with a 20:1 VSWR load mismatch tolerance at 175 MHz.

Datasheet Summary
Powered by GS/AI

The D5002UK is a metal gate RF silicon FET designed for broad band applications from 1 MHz to 175 MHz, with a minimum gain of 16 dB and 40 W output power at 50 V. It is housed in a ceramic package with a metal flange, measuring 24.76 mm by 18.42 mm, and features a pinout with source, drain, and gate terminals. Absolute maximum ratings include a drain-source breakdown voltage of 125 V, gate-source breakdown voltage of ±20 V, and a maximum junction temperature of 200°C. Thermal resistance from junction to case is 2.0°C/W. The device is RoHS compliant but contains beryllium oxide in the ceramic insulator. It is suitable for HF/VHF communications and operates with a 20:1 VSWR load mismatch tolerance at 175 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D5002UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D5002UK
RF Power Transistor D5002UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D5002UK
Product Name RF Power Transistor
Output Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2208UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1018UK - Richardson RFPD
Specs
Output Power 100 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D1010UK - Richardson RFPD
Specs
Output Power 125 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - ARF1501 - Richardson RFPD
Specs
Output Power 750 watts
Power Gain 17 dB
Operating Frequency 2 to 40 MHz
View Details