Richardson RFPD RF Power Transistor MRF171A

Description
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
Request a Quote
Description
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRF171A is an N-channel enhancement mode RF MOSFET designed for wideband large-signal output and driver stages from 30 to 200 MHz. It is packaged in CASE 211-07, STYLE 2 with a gold top metal finish. The device is guaranteed to deliver 45 W output power at 150 MHz and 28 Vdc, with a minimum power gain of 17 dB and minimum efficiency of 60%. It features low gate-drain capacitance of 8 pF at VDS = 28 V and is 100% tested for load mismatch at all phase angles with 30:1 VSWR. The transistor exhibits excellent thermal stability and is suited for Class A operation. It supports manual gain control, ALC, and modulation techniques.

Datasheet Summary
Powered by GS/AI

The MRF171A is an N-channel enhancement mode RF MOSFET designed for wideband large-signal output and driver stages from 30 to 200 MHz. It is packaged in CASE 211-07, STYLE 2 with a gold top metal finish. The device is guaranteed to deliver 45 W output power at 150 MHz and 28 Vdc, with a minimum power gain of 17 dB and minimum efficiency of 60%. It features low gate-drain capacitance of 8 pF at VDS = 28 V and is 100% tested for load mismatch at all phase angles with 30:1 VSWR. The transistor exhibits excellent thermal stability and is suited for Class A operation. It supports manual gain control, ALC, and modulation techniques.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - MRF171AMP - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
MRF171AMP
RF Power Transistor MRF171AMP
Designed primarily for wideband large-signal output and driver stages from 30-200 MHz

Designed primarily for wideband large-signal output and driver stages from 30-200 MHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number MRF171AMP
Product Name RF Power Transistor
Output Power 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - MRF166W - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 14 dB
Operating Frequency 2 to 500 MHz
View Details
RF Power Transistor - DMD1028 - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2241UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D5030UK - Richardson RFPD
Specs
Output Power 400 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details