The D2021UK is a silicon RF DMOS field-effect transistor designed for VHF/UHF communications applications from DC to 1 GHz. It is packaged in an SO8 case measuring 5.08 mm by 4.06 mm with a height of 1.27 mm. The device supports a maximum drain-source voltage of 65 V, a gate-source voltage of ±20 V, and a continuous drain current of 3 A. Power dissipation is rated at 35 W with a maximum junction temperature of 200°C. It provides minimum gain of 13 dB at 1 GHz and 40% drain efficiency at 28 V and 0.3 A bias. Input and output capacitances are 36 pF and 18 pF respectively at 1 MHz. The part is RoHS compliant and features low reverse transfer capacitance and low noise. Thermal resistance from junction to case is 5°C/W.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2021UK |
| Product Name | RF Power Transistor |
| Output Power | 7.5 watts |