Richardson RFPD RF Power Transistor D1011UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1011UK is a silicon RF DMOS FET in an SO8 package, measuring 4.06 mm by 5.08 mm by 1.27 mm, designed for broadband RF amplification from 1 MHz to 1 GHz. It delivers a minimum gain of 13 dB at 500 MHz with a drain efficiency of 50% under 28 V bias and 0.1 A quiescent current. The device supports a maximum drain-source voltage of 70 V, a continuous drain current of 5 A, and power dissipation of 30 W, with a maximum operating junction temperature of 200°C. Input, output, and reverse transfer capacitances are 60 pF, 30 pF, and 2.5 pF respectively at 1 MHz. It features a low saturation resistance of 1 Ω and high load mismatch tolerance up to 20:1 VSWR at 500 MHz. The part is RoHS compliant and features gold metallization.

Datasheet Summary
Powered by GS/AI

The D1011UK is a silicon RF DMOS FET in an SO8 package, measuring 4.06 mm by 5.08 mm by 1.27 mm, designed for broadband RF amplification from 1 MHz to 1 GHz. It delivers a minimum gain of 13 dB at 500 MHz with a drain efficiency of 50% under 28 V bias and 0.1 A quiescent current. The device supports a maximum drain-source voltage of 70 V, a continuous drain current of 5 A, and power dissipation of 30 W, with a maximum operating junction temperature of 200°C. Input, output, and reverse transfer capacitances are 60 pF, 30 pF, and 2.5 pF respectively at 1 MHz. It features a low saturation resistance of 1 Ω and high load mismatch tolerance up to 20:1 VSWR at 500 MHz. The part is RoHS compliant and features gold metallization.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D1011UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D1011UK
RF Power Transistor D1011UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D1011UK
Product Name RF Power Transistor
Output Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1017UK - Richardson RFPD
Specs
Output Power 150 watts
Power Gain 13 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D1001UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - DMD1028 - Richardson RFPD
Specs
Output Power 300 watts
Power Gain 16 dB
Operating Frequency 1 to 175 MHz
View Details
RF Power Transistor - D2214UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details