The D1005UK is a metal gate RF silicon FET designed for HF/VHF communications from 1 MHz to 175 MHz, delivering 80 W output power at 28 V with minimum 16 dB gain. It is packaged in a single-ended, gold metallized case measuring 24.76 mm by 18.42 mm with a 6.35 mm pin pitch and includes a beryllium oxide ceramic insulator requiring careful handling. The device features low input capacitance of 240 pF and output capacitance of 100 pF, a maximum junction temperature of 200°C, and a thermal resistance of 1.2°C/W. It operates with a drain-source breakdown voltage of 70 V and gate-source breakdown voltage of ±20 V, and meets RoHS compliance. The FET supports simplified amplifier design with low noise, simple bias circuits, and high tolerance to load mismatch up to 20:1 VSWR at 175 MHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1005UK |
| Product Name | RF Power Transistor |
| Output Power | 80 watts |