Richardson RFPD RF Power Transistor D2203UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2203UK is a metal gate RF silicon FET designed for broadband VHF/UHF communications from 1 MHz to 1 GHz. It features a dual-drain, dual-gate package with dimensions of 16.38 mm by 14.22 mm and includes a metal flange for thermal mounting. The device supports a maximum power dissipation of 35 W and a junction temperature up to 200°C. It provides minimum 10 dB common source power gain and 40% drain efficiency at 12.5 V and 0.2 A. Electrical characteristics include a drain-source breakdown voltage of 40 V, gate-source breakdown voltage of ±20 V, and input, output, and reverse transfer capacitances of 12 pF, 10 pF, and 1 pF respectively at 1 MHz. The part is RoHS compliant and contains beryllium oxide in the ceramic portion, requiring careful handling. Thermal resistance from junction to case is 5.0°C/W.

Datasheet Summary
Powered by GS/AI

The D2203UK is a metal gate RF silicon FET designed for broadband VHF/UHF communications from 1 MHz to 1 GHz. It features a dual-drain, dual-gate package with dimensions of 16.38 mm by 14.22 mm and includes a metal flange for thermal mounting. The device supports a maximum power dissipation of 35 W and a junction temperature up to 200°C. It provides minimum 10 dB common source power gain and 40% drain efficiency at 12.5 V and 0.2 A. Electrical characteristics include a drain-source breakdown voltage of 40 V, gate-source breakdown voltage of ±20 V, and input, output, and reverse transfer capacitances of 12 pF, 10 pF, and 1 pF respectively at 1 MHz. The part is RoHS compliant and contains beryllium oxide in the ceramic portion, requiring careful handling. Thermal resistance from junction to case is 5.0°C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2203UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2203UK
RF Power Transistor D2203UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2203UK
Product Name RF Power Transistor
Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - MRF173CQ - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 200 MHz
View Details
RF Power Transistor - D2208UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2210UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 10 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2241UK - Richardson RFPD
Specs
Output Power 10 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details