The D1014UK is a silicon DMOS RF field-effect transistor designed for broadband amplifier applications from 1 MHz to 500 MHz, with useful performance up to 1 GHz. It is housed in a metal case with dimensions of 16.51 mm × 6.35 mm × 45.00 mm and features a gold metallized finish. The device supports a maximum drain-source voltage of 70 V, a drain current of 10 A, and a maximum power dissipation of 87.5 W. It delivers a minimum gain of 12 dB at 500 MHz and a drain efficiency of 50% at 40 W output. Thermal resistance from junction to case is 2.0°C/W. The part is RoHS compliant and includes a beryllium oxide ceramic insulator requiring careful handling. It meets the AEC-Q200 qualification standard.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1014UK |
| Product Name | RF Power Transistor |
| Output Power | 40 watts |