Richardson RFPD RF Power Transistor CHKA012BSYA

Description
The CHKA012bSYA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. This power bar offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as radar and telecommunication. The CHKA012bSYA is developed on a 0.5µm gate length GaN HEMT process. It requires an external matching circuitry. The CHKA012bSYA is supplied in an hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.
Request a Quote Datasheet
Description
The CHKA012bSYA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. This power bar offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as radar and telecommunication. The CHKA012bSYA is developed on a 0.5µm gate length GaN HEMT process. It requires an external matching circuitry. The CHKA012bSYA is supplied in an hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - CHKA012BSYA - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
CHKA012BSYA
RF Power Transistor CHKA012BSYA
The CHKA012bSYA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. This power bar offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as radar and telecommunication. The CHKA012bSYA is developed on a 0.5µm gate length GaN HEMT process. It requires an external matching circuitry. The CHKA012bSYA is supplied in an hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.

The CHKA012bSYA is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. This power bar offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as radar and telecommunication. The CHKA012bSYA is developed on a 0.5µm gate length GaN HEMT process. It requires an external matching circuitry. The CHKA012bSYA is supplied in an hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number CHKA012BSYA
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - A5G07H800W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 19.3 dB
View Details
RF Power Transistor - A5G08H800W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 19.5 dB
View Details
RF Power Transistor - D1011UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details
RF Power Transistor - D1022UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details