Richardson RFPD RF Power Transistor CHK8101-SYC/26

Description
The CHK8101-SYC is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as space and telecommunication. The CHK8101-SYC is developed on a 0.5µm gate length GaN on SiC HEMT process. It requires an external matching circuitry. The CHK8101-SYC is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.
Request a Quote Datasheet
Description
The CHK8101-SYC is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as space and telecommunication. The CHK8101-SYC is developed on a 0.5µm gate length GaN on SiC HEMT process. It requires an external matching circuitry. The CHK8101-SYC is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - CHK8101-SYC/26 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
CHK8101-SYC/26
RF Power Transistor CHK8101-SYC/26
The CHK8101-SYC is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as space and telecommunication. The CHK8101-SYC is developed on a 0.5µm gate length GaN on SiC HEMT process. It requires an external matching circuitry. The CHK8101-SYC is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.

The CHK8101-SYC is an unmatched packaged Gallium Nitride High Electron Mobility Transistor. It offers general purpose and broadband solutions for a variety of RF power applications. It is well suited for multi-purpose applications such as space and telecommunication. The CHK8101-SYC is developed on a 0.5µm gate length GaN on SiC HEMT process. It requires an external matching circuitry. The CHK8101-SYC is supplied in a hermetic ceramic-metal flange power package, compliant with the RoHs N°2011/65 and REACH N°1907/2006 directives.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number CHK8101-SYC/26
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - A5G21H605W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 16.5 dB
View Details
RF Power Transistor - DU2880U - Richardson RFPD
Specs
Transistor Type MOSFET RF
Power Gain 13 dB
Output Power 80 watts
View Details
RF Power Transistor - D2019UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details
RF Power Transistor - D1003UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 16 dB
View Details