Richardson RFPD RF Power Transistor AFT05MS004NT1

Description
RF Power LDMOS Transistor. Designed for handheld two--way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.
Request a Quote
Description
RF Power LDMOS Transistor. Designed for handheld two--way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF Power LDMOS Transistor designed for handheld two-way radio applications from 136 to 941 MHz. Packaged in a SOT-89 case, it delivers up to 4.9 W output power at 520 MHz with 74.9% drain efficiency at 7.5 Vdc. The device features integrated ESD protection, stability enhancements, and exceptional thermal performance with a junction-to-case thermal resistance of 4.4 °C/W. It operates with a drain-source voltage up to 30 Vdc and a junction temperature range of -40 to +150 °C. The transistor is rated for 28 W total power dissipation at TC=25 °C and meets ESD standards per JESD22-A114 (Class 1C, 1000 V), EIA/JESD22-A115 (Class A, 100 V), and JESD22-C101 (Class IV, 2000 V). Moisture sensitivity level is IPC/JEDEC J-STD-020 Level 1 with a peak reflow temperature of 260 °C.

Datasheet Summary
Powered by GS/AI

RF Power LDMOS Transistor designed for handheld two-way radio applications from 136 to 941 MHz. Packaged in a SOT-89 case, it delivers up to 4.9 W output power at 520 MHz with 74.9% drain efficiency at 7.5 Vdc. The device features integrated ESD protection, stability enhancements, and exceptional thermal performance with a junction-to-case thermal resistance of 4.4 °C/W. It operates with a drain-source voltage up to 30 Vdc and a junction temperature range of -40 to +150 °C. The transistor is rated for 28 W total power dissipation at TC=25 °C and meets ESD standards per JESD22-A114 (Class 1C, 1000 V), EIA/JESD22-A115 (Class A, 100 V), and JESD22-C101 (Class IV, 2000 V). Moisture sensitivity level is IPC/JEDEC J-STD-020 Level 1 with a peak reflow temperature of 260 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - AFT05MS004NT1 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
AFT05MS004NT1
RF Power Transistor AFT05MS004NT1
RF Power LDMOS Transistor. Designed for handheld two--way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.

RF Power LDMOS Transistor. Designed for handheld two--way radio applications with frequencies from 136 to 941 MHz. The high gain, ruggedness and wideband performance of this device make it ideal for large-signal, common-source amplifier applications in handheld radio equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number AFT05MS004NT1
Product Name RF Power Transistor
Package Type Plastic SMT
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2081UK.F - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Plastic SMT
Power Gain 11 dB
View Details
RF Power Transistor - D2224UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 7 dB
View Details
RF Power Transistor - A5G18H610W19NR3 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Plastic Flangeless
Power Gain 17.5 dB
View Details
RF Power Transistor - ARF466FL - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Plastic Flangeless
Power Gain 16 dB
View Details