Richardson RFPD mmW LNA CHA2595-QDG/20

Description
The CHA2595-QDG is a wide band monolithic Low Noise Amplifier with State of the art wide band, low noise, adjustable gain performance. It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems. It is manufactured with a successfully space evaluated pHEMT process, 100nm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant low cost SMD package.
Request a Quote Datasheet
Description
The CHA2595-QDG is a wide band monolithic Low Noise Amplifier with State of the art wide band, low noise, adjustable gain performance. It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems. It is manufactured with a successfully space evaluated pHEMT process, 100nm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant low cost SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
The CHA2595-QDG is a wide band monolithic Low Noise Amplifier with State of the art wide band, low noise, adjustable gain performance. It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems. It is manufactured with a successfully space evaluated pHEMT process, 100nm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant low cost SMD package.

The CHA2595-QDG is a wide band monolithic Low Noise Amplifier with State of the art wide band, low noise, adjustable gain performance.

It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems.

It is manufactured with a successfully space evaluated pHEMT process, 100nm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant low cost SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2595-QDG/20
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 27500 to 43500 MHz
Maximum Gain 20 dB
Output Power 9.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA1106ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details