Richardson RFPD Gain Block ADL5535ARKZ-R7

Description
20 MHz to 1.0 GHz IF Gain Block. The ADL5535 is a 16 dB linear amplifier that operates at frequencies up to 1 GHz. The device can be used in a wide variety of cellular, CATV, military, and instrumentation equipment. The ADL5535 provides the highest dynamic range available from an internally matched IF gain block. This is accomplished by providing extremely low noise figures and very high OIP3 specifications simultaneously across the entire 1 GHz frequency range. The ADL5535 also provides extremely flat gain and P1dB over frequency, which are stable over temperature, power supply, and from device to device. The device is internally matched to 50 Ω at the input and output, making the ADL5535 very easy to implement in a wide variety of applications. Only input/output ac coupling capacitors, power supply decoupling capacitors, and an external inductor are required for operation. The ADL5535 is fabricated on a GaAs HBT process and has an ESD rating of ±2 kV (Class 2). The device is assembled in an MSL-1 rated SOT-89 package that uses an exposed paddle for excellent thermal impedance. The ADL5535 consumes only 97 mA on a single 5 V supply and is fully specified for operation from −40°C to +85°C.
Request a Quote Datasheet
Description
20 MHz to 1.0 GHz IF Gain Block. The ADL5535 is a 16 dB linear amplifier that operates at frequencies up to 1 GHz. The device can be used in a wide variety of cellular, CATV, military, and instrumentation equipment. The ADL5535 provides the highest dynamic range available from an internally matched IF gain block. This is accomplished by providing extremely low noise figures and very high OIP3 specifications simultaneously across the entire 1 GHz frequency range. The ADL5535 also provides extremely flat gain and P1dB over frequency, which are stable over temperature, power supply, and from device to device. The device is internally matched to 50 Ω at the input and output, making the ADL5535 very easy to implement in a wide variety of applications. Only input/output ac coupling capacitors, power supply decoupling capacitors, and an external inductor are required for operation. The ADL5535 is fabricated on a GaAs HBT process and has an ESD rating of ±2 kV (Class 2). The device is assembled in an MSL-1 rated SOT-89 package that uses an exposed paddle for excellent thermal impedance. The ADL5535 consumes only 97 mA on a single 5 V supply and is fully specified for operation from −40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - ADL5535ARKZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
ADL5535ARKZ-R7
Gain Block ADL5535ARKZ-R7
20 MHz to 1.0 GHz IF Gain Block. The ADL5535 is a 16 dB linear amplifier that operates at frequencies up to 1 GHz. The device can be used in a wide variety of cellular, CATV, military, and instrumentation equipment. The ADL5535 provides the highest dynamic range available from an internally matched IF gain block. This is accomplished by providing extremely low noise figures and very high OIP3 specifications simultaneously across the entire 1 GHz frequency range. The ADL5535 also provides extremely flat gain and P1dB over frequency, which are stable over temperature, power supply, and from device to device. The device is internally matched to 50 Ω at the input and output, making the ADL5535 very easy to implement in a wide variety of applications. Only input/output ac coupling capacitors, power supply decoupling capacitors, and an external inductor are required for operation. The ADL5535 is fabricated on a GaAs HBT process and has an ESD rating of ±2 kV (Class 2). The device is assembled in an MSL-1 rated SOT-89 package that uses an exposed paddle for excellent thermal impedance. The ADL5535 consumes only 97 mA on a single 5 V supply and is fully specified for operation from −40°C to +85°C.

20 MHz to 1.0 GHz IF Gain Block. The ADL5535 is a 16 dB linear amplifier that operates at frequencies up to 1 GHz. The device can be used in a wide variety of cellular, CATV, military, and instrumentation equipment. The ADL5535 provides the highest dynamic range available from an internally matched IF gain block. This is accomplished by providing extremely low noise figures and very high OIP3 specifications simultaneously across the entire 1 GHz frequency range. The ADL5535 also provides extremely flat gain and P1dB over frequency, which are stable over temperature, power supply, and from device to device.

The device is internally matched to 50 Ω at the input and output, making the ADL5535 very easy to implement in a wide variety of applications. Only input/output ac coupling capacitors, power supply decoupling capacitors, and an external inductor are required for operation. The ADL5535 is fabricated on a GaAs HBT process and has an ESD rating of ±2 kV (Class 2). The device is assembled in an MSL-1 rated SOT-89 package that uses an exposed paddle for excellent thermal impedance. The ADL5535 consumes only 97 mA on a single 5 V supply and is fully specified for operation from −40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL5535ARKZ-R7
Product Name Gain Block
Frequency Range 20 to 1000 MHz
Maximum Gain 16.1 dB
Output Power 18.9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5724ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12700 to 15400 MHz
Maximum Gain 26.4 dB
View Details
RF & MW LNA - CHA3024-QGG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details
Gain Block - A34S - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 100 to 2000 MHz
Maximum Gain 16 dB
Output Power 7 dBm
View Details