Arlington Industries, Inc. Conduit Hanger 2040

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2040 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2040
Conduit Hanger 2040
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 1-1/2 INCH RIGID CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2040
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit To Rod Clamp - B59B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - NM2010 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details