Producto Electric Corp. Conduit To Rod Clamp B19B

Description
SOLID BRASS MATERIAL 2.27 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B19 MODEL
Datasheet
Description
SOLID BRASS MATERIAL 2.27 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B19 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - B19B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
B19B
Conduit To Rod Clamp B19B
SOLID BRASS MATERIAL 2.27 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B19 MODEL
  • SOLID BRASS MATERIAL
  • 2.27 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE
  • 1/2 INCH, 3/4 INCH, 1 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
  • B19 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number B19B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Angulating Spring Support Type 20 - 20 39 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 1125 lbs (? to 510 kg)
View Details
Conduit To Rod Clamp - 11C-XL - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details