CI38 -- ARMORED CABLE/FLEX CONDUIT STRAP
Thomas & Betts Limited
Armored Cable/Flex Conduit Strap
CI38
Description
GALVANIZED STEEL MATERIAL
1-HOLE INSTALLATION
CSA APPROVAL
250 STANDARD PACKAGE
3/8 INCH TRADE SIZE
3/16 INCH HOLE SIZE
FLEXIBLE CONDUIT
CI MODEL
Description
GALVANIZED STEEL MATERIAL
1-HOLE INSTALLATION
CSA APPROVAL
250 STANDARD PACKAGE
3/8 INCH TRADE SIZE
3/16 INCH HOLE SIZE
FLEXIBLE CONDUIT
CI MODEL
Datasheet
Suppliers
Armored Cable/Flex Conduit Strap
CI38
GALVANIZED STEEL MATERIAL
1-HOLE INSTALLATION
CSA APPROVAL
250 STANDARD PACKAGE
3/8 INCH TRADE SIZE
3/16 INCH HOLE SIZE
FLEXIBLE CONDUIT
CI MODEL
- GALVANIZED STEEL MATERIAL
- 1-HOLE INSTALLATION
- CSA APPROVAL
- 250 STANDARD PACKAGE
- 3/8 INCH TRADE SIZE
- 3/16 INCH HOLE SIZE
- FLEXIBLE CONDUIT
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
CI38 |
|
Product Name
|
Armored Cable/Flex Conduit Strap |
|
Support Type
|
Pipe Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Maximum Load
0.4410 lbs (0.2000 kg)
View Details
Hanger Type
Spring Hanger
Material of Construction
Steel
Maximum Load
? to 8990 lbs (? to 4077 kg)
View Details
Support Type
Conduit Hanger
Material of Construction
Steel
Maximum Load
75 lbs (34.01 kg)
View Details