Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors FPN

Description
Measuring range 0 to 0.14...0.48 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] 0 to +80Temperature compensation NoMounting style THTPressure port Axial portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.14...0.48 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] 0 to +80Temperature compensation NoMounting style THTPressure port Axial portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
FPN
Pressure sensors & Load sensors - Pressure sensors FPN
Measuring range 0 to 0.14...0.48 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] 0 to +80Temperature compensation NoMounting style THTPressure port Axial portSupplier Fujikura

Measuring range 0 to 0.14...0.48 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] 0 to +80Temperature compensation NoMounting style THTPressure port Axial portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number FPN
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - AH3 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - CCD53 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - 1451 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details