Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors AH3

Description
Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Side portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Side portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - AH3 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
AH3
Pressure sensors & Load sensors - Pressure sensors AH3
Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Side portSupplier Fujikura

Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Side portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number AH3
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - FDM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SMD/SOT unamplified - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details