Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors ABS5

Description
Measuring range 0.3 to 1.1...10 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 0.02 hPa/countSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0.3 to 1.1...10 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 0.02 hPa/countSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - ABS5 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
ABS5
Pressure sensors & Load sensors - Pressure sensors ABS5
Measuring range 0.3 to 1.1...10 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 0.02 hPa/countSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura

Measuring range 0.3 to 1.1...10 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 0.02 hPa/countSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number ABS5
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - 37 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Gauge, Differential
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - PBM210 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - AG30F - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details