Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors PBM210

Description
New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits. Other pressure ranges on request. Up to 15bar! Example c-code on request!
Request a Quote
Description
New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits. Other pressure ranges on request. Up to 15bar! Example c-code on request!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBM210 is a high-resolution digital barometer for portable and battery-powered applications, featuring a MEMS piezoresistive pressure sensor and a 24-bit sigma-delta ADC with integrated OTP memory for calibration. It operates from 1.7 to 5.5 V for the core and 1.2 to 5.5 V for I/O, supports I2C and SPI interfaces, and provides a pressure range of 300 to 1100 hPa with 3 cm altitude resolution (RMS). The fastest conversion time is 2.2 ms, and standby current is less than 0.1 µA. It is housed in an LGA package and operates across -40 to 85 °C.

Datasheet Summary
Powered by GS/AI

The PBM210 is a high-resolution digital barometer for portable and battery-powered applications, featuring a MEMS piezoresistive pressure sensor and a 24-bit sigma-delta ADC with integrated OTP memory for calibration. It operates from 1.7 to 5.5 V for the core and 1.2 to 5.5 V for I/O, supports I2C and SPI interfaces, and provides a pressure range of 300 to 1100 hPa with 3 cm altitude resolution (RMS). The fastest conversion time is 2.2 ms, and standby current is less than 0.1 µA. It is housed in an LGA package and operates across -40 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - PBM210 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
PBM210
Pressure sensors & Load sensors - Pressure sensors PBM210
New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits. Other pressure ranges on request. Up to 15bar! Example c-code on request!

New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits.

Other pressure ranges on request. Up to 15bar!

Example c-code on request!

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number PBM210
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - 1451 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - MIS-3600 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series TO05 unamplified - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Unamplified
View Details