The Model 37 UltraStable™ is a high-performance, temperature-compensa
Measuring range 0 to 1...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Axial portSupplier TE Connectivity
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37 |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Differential; Gauge; Gauge, Differential |
| Signal Output | Unamplified |
| Features | Temperature Compensated |