Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells PSD18-210-P

Description
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style Solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style Solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
PSD18-210-P
Pressure sensors & Load sensors - Pressure measuring cells PSD18-210-P
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style Solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style Solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number PSD18-210-P
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - FTN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure sensors & Load sensors - Pressure sensors - XFDM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - 1471 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details