Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors MIS-2500

Description
Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - MIS-2500 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
MIS-2500
Pressure sensors & Load sensors - Pressure sensors MIS-2500
Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number MIS-2500
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - AP3 / AG3-X1 / AG3xF:: Replacement for XFPM, XFGM & XFAM series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPS-8500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details