PIC Wire & Cable F20424 - Fiber Channel Cable (1 Data Pair) F20424

Description
F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be terminated in ARINC 600 and 38999 quadrax contacts A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. F20424 is an approved cable by Honeywell for the EPIC/APEX System.
Request a Quote
Description
F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be terminated in ARINC 600 and 38999 quadrax contacts A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. F20424 is an approved cable by Honeywell for the EPIC/APEX System.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

F20424 is a 150 ohm quad fiber channel cable for airborne high-speed data, terminated in ARINC 600 and 38999 quadrax contacts. It uses 24 AWG stranded silver-plated high-strength copper alloy conductors with foam FEP insulation, dual shielding (aluminum/polyester foil and 90% minimum tin-plated copper braid), and a blue FEP jacket. Outer diameter is 0.242 inches (6.15 mm), minimum bend radius is 1.2 inches (30.48 mm), and weight is 3.65 lbs per 100 ft (5.4 kg/100 m). Operating temperature ranges from -55°C to +150°C. Capacitance is 8.5 pF/ft (27.9 pF/m), velocity of propagation is 80%, and dielectric voltage rating is 0.9 kV rms. It is Skydrol resistant per SAE AS4373E Method 601, meets FAR Part 25.869(a) App. F, is RoHS compliant per 2002/95/EC, complies with DFARS 252.225-7014 Alt 1, and is approved by Honeywell for the EPIC/APEX System.

Datasheet Summary
Powered by GS/AI

F20424 is a 150 ohm quad fiber channel cable for airborne high-speed data, terminated in ARINC 600 and 38999 quadrax contacts. It uses 24 AWG stranded silver-plated high-strength copper alloy conductors with foam FEP insulation, dual shielding (aluminum/polyester foil and 90% minimum tin-plated copper braid), and a blue FEP jacket. Outer diameter is 0.242 inches (6.15 mm), minimum bend radius is 1.2 inches (30.48 mm), and weight is 3.65 lbs per 100 ft (5.4 kg/100 m). Operating temperature ranges from -55°C to +150°C. Capacitance is 8.5 pF/ft (27.9 pF/m), velocity of propagation is 80%, and dielectric voltage rating is 0.9 kV rms. It is Skydrol resistant per SAE AS4373E Method 601, meets FAR Part 25.869(a) App. F, is RoHS compliant per 2002/95/EC, complies with DFARS 252.225-7014 Alt 1, and is approved by Honeywell for the EPIC/APEX System.

Suppliers

Company
Product
Description
Supplier Links
F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Waukesha, WI, United States
F20424 - Fiber Channel Cable (1 Data Pair)
F20424
F20424 - Fiber Channel Cable (1 Data Pair) F20424
F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be terminated in ARINC 600 and 38999 quadrax contacts A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. F20424 is an approved cable by Honeywell for the EPIC/APEX System.

F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be terminated in ARINC 600 and 38999 quadrax contacts A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. F20424 is an approved cable by Honeywell for the EPIC/APEX System.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Multiconductor Cables
Product Number F20424
Product Name F20424 - Fiber Channel Cable (1 Data Pair)
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details