The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. The PTFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. USB2624 meets or exceeds all EIA-364-XX specifications.
| PIC Wire & Cable | |
|---|---|
| Product Category | Serial Cables |
| Product Number | USB2624 |
| Product Name | USB2624 - USB 2.0 Cable |
| Product Category | Cable |