The USB3-2624 is a USB 3.1 cable designed for high-speed airborne applications, supporting data rates up to 10 Gbps and backward compatibility with USB 3.0 and USB 2.0. It features 26 AWG stranded silver-plated high-strength copper alloy conductors for data pairs and 24 AWG conductors for power, with PFA dielectric and a PTFE laser-markable jacket. The cable has 100% aluminum/polyimide foil shielding and 80% silver-plated copper braid shielding, an outer diameter of 0.209 inches (5.31 mm), and a minimum bend radius of 2.0 inches (50.8 mm). It operates from -55°C to +200°C, meets RoHS Directive 2002/95/EC, and satisfies SAE AS4373E, FAR Part 25.869 (a) App. F, and DFARS 252.225-7014, Alt 1 requirements.
The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB 2.0. It’s twisted-pair construction of silver-plated copper conductors is surrounded by FEP insulation and 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. A PTFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
| PIC Wire & Cable | |
|---|---|
| Product Category | Serial Cables |
| Product Number | USB3-2624 |
| Product Name | USB3-2624 - USB 3.1 Cable |
| Product Category | Cable |