PIC Wire & Cable E60224 - CAT 5e Ethernet Cable (1 Data Pair) E60224

Description
The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific entertainment systems not requiring shielding. Without the shield, termination time and weight are reduced. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. A laser-markable ETFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote
Description
The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific entertainment systems not requiring shielding. Without the shield, termination time and weight are reduced. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. A laser-markable ETFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E60224) is a 1 pair, 10/100 Base-T cable designed specifically for airborne applications in accordance with ARINC Specification 664. It features silver-plated copper conductors and an unshielded twisted-pair construction, which enhances conductivity and solderability while reducing termination time and weight. The cable is protected by a laser-markable ETFE jacket that offers abrasion resistance and flexibility for installation.

With a temperature range of -55 to +200°C, the cable has a nominal impedance of 100 ohms and a capacitance of 14.5 pF/ft. It meets various environmental and safety standards, including RoHS compliance and flame/smoke requirements per FAR Part 25.869. The cable is also resistant to Skydrol, as per SAE AS4373E, Method 601. Its outer diameter is 0.102 inches (2.59 mm), and it has a minimum bend radius of 0.6 inches (15.24 mm). This cable is suitable for specific entertainment systems that do not require shielding.

Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E60224) is a 1 pair, 10/100 Base-T cable designed specifically for airborne applications in accordance with ARINC Specification 664. It features silver-plated copper conductors and an unshielded twisted-pair construction, which enhances conductivity and solderability while reducing termination time and weight. The cable is protected by a laser-markable ETFE jacket that offers abrasion resistance and flexibility for installation.

With a temperature range of -55 to +200°C, the cable has a nominal impedance of 100 ohms and a capacitance of 14.5 pF/ft. It meets various environmental and safety standards, including RoHS compliance and flame/smoke requirements per FAR Part 25.869. The cable is also resistant to Skydrol, as per SAE AS4373E, Method 601. Its outer diameter is 0.102 inches (2.59 mm), and it has a minimum bend radius of 0.6 inches (15.24 mm). This cable is suitable for specific entertainment systems that do not require shielding.

Suppliers

Company
Product
Description
Supplier Links
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Waukesha, WI, United States
E60224 - CAT 5e Ethernet Cable (1 Data Pair)
E60224
E60224 - CAT 5e Ethernet Cable (1 Data Pair) E60224
The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific entertainment systems not requiring shielding. Without the shield, termination time and weight are reduced. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. A laser-markable ETFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific entertainment systems not requiring shielding. Without the shield, termination time and weight are reduced. The twisted-pair construction of silver-plated copper conductors assures uniform conductivity with excellent solderability. A laser-markable ETFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E60224
Product Name E60224 - CAT 5e Ethernet Cable (1 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details