PIC Wire & Cable E10224 - CAT 5e Ethernet Cable (1 Data Pair) E10224

Description
The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Description
The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E10224) is designed for airborne applications, specifically for 10/100 Base-T Local Area Network systems. It features a single twisted pair construction with silver-plated copper conductors, which enhances conductivity and solderability. The cable exceeds ANSI/TIA-568-C.2 CAT 5e channel requirements while maintaining a smaller diameter and weight.

The cable is shielded with 100% foil and 90% braided aluminum/polyester, providing robust mechanical strength and electromagnetic interference (EMI) protection. Its durable FEP jacket offers resistance to abrasion and environmental factors, ensuring flexibility for installation. The operating temperature range is from -55 to +200°C, and it is compliant with RoHS directives.

With a nominal impedance of 100 ohms and a maximum distance of 328 feet, the cable is suitable for applications such as cabin management systems and in-flight entertainment. It also meets various industry standards, including FAR flammability requirements and Skydrol resistance.

Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E10224) is designed for airborne applications, specifically for 10/100 Base-T Local Area Network systems. It features a single twisted pair construction with silver-plated copper conductors, which enhances conductivity and solderability. The cable exceeds ANSI/TIA-568-C.2 CAT 5e channel requirements while maintaining a smaller diameter and weight.

The cable is shielded with 100% foil and 90% braided aluminum/polyester, providing robust mechanical strength and electromagnetic interference (EMI) protection. Its durable FEP jacket offers resistance to abrasion and environmental factors, ensuring flexibility for installation. The operating temperature range is from -55 to +200°C, and it is compliant with RoHS directives.

With a nominal impedance of 100 ohms and a maximum distance of 328 feet, the cable is suitable for applications such as cabin management systems and in-flight entertainment. It also meets various industry standards, including FAR flammability requirements and Skydrol resistance.

Suppliers

Company
Product
Description
Supplier Links
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Waukesha, WI, United States
E10224 - CAT 5e Ethernet Cable (1 Data Pair)
E10224
E10224 - CAT 5e Ethernet Cable (1 Data Pair) E10224
The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable FEP jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E10224
Product Name E10224 - CAT 5e Ethernet Cable (1 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details
E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details