PIC Wire & Cable E50824 - CAT 5e Ethernet Cable (4 Data Pair) E50824

Description
The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors is surrounded by fluoropolymer dielectric that assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding serve to further protect against EMI. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. Note: This product is also available with a black fluoropolymer jacket under product number G50824
Request a Quote Datasheet
Description
The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors is surrounded by fluoropolymer dielectric that assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding serve to further protect against EMI. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. Note: This product is also available with a black fluoropolymer jacket under product number G50824
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Waukesha, WI, United States
E50824 - CAT 5e Ethernet Cable (4 Data Pair)
E50824
E50824 - CAT 5e Ethernet Cable (4 Data Pair) E50824
The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors is surrounded by fluoropolymer dielectric that assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding serve to further protect against EMI. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. Note: This product is also available with a black fluoropolymer jacket under product number G50824

The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E50824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors is surrounded by fluoropolymer dielectric that assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding serve to further protect against EMI. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Note: This product is also available with a black fluoropolymer jacket under product number G50824

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E50824
Product Name E50824 - CAT 5e Ethernet Cable (4 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 0.9000 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
E10224 - CAT 5e Ethernet Cable (1 Data Pair) - E10224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details