PIC Wire & Cable D10226-0 - Canbus Cable (1 Data Pair) D10226-0

Description
The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide maximum electrical performance with high strength copper alloy conductors and silver plated copper shields. A foamed Fluoropolymer wire insulation is used to reduce signal loss and weight for longer lengths. Its ETFE laser markable jacket passes EN3475-503 scrape abrasion testing and is also flexible for ease of installation.
Request a Quote
Description
The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide maximum electrical performance with high strength copper alloy conductors and silver plated copper shields. A foamed Fluoropolymer wire insulation is used to reduce signal loss and weight for longer lengths. Its ETFE laser markable jacket passes EN3475-503 scrape abrasion testing and is also flexible for ease of installation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

D10226-0 is a 120 ohm controlled impedance CAN Bus cable with 26 AWG stranded silver-plated high strength copper alloy conductors, 95% minimum silver-plated copper braid shield coverage, and a foamed FEP dielectric. It has an ETFE laser-markable jacket, an outer diameter of 0.145 inch (3.68 mm), and a minimum bend radius of 0.7 inch (17.78 mm). The cable operates from -55°C to +200°C, has a dielectric voltage rating of 0.9 kV rms, and meets EN3475-503 scrape abrasion, FAR Part 25.869(a) App. F, and RoHS Directive 2002/95/EC requirements. Capacitance is 13.7 pF/ft, velocity of propagation is 80%, and DC resistance is 44.8 ohms/1000 ft.

Datasheet Summary
Powered by GS/AI

D10226-0 is a 120 ohm controlled impedance CAN Bus cable with 26 AWG stranded silver-plated high strength copper alloy conductors, 95% minimum silver-plated copper braid shield coverage, and a foamed FEP dielectric. It has an ETFE laser-markable jacket, an outer diameter of 0.145 inch (3.68 mm), and a minimum bend radius of 0.7 inch (17.78 mm). The cable operates from -55°C to +200°C, has a dielectric voltage rating of 0.9 kV rms, and meets EN3475-503 scrape abrasion, FAR Part 25.869(a) App. F, and RoHS Directive 2002/95/EC requirements. Capacitance is 13.7 pF/ft, velocity of propagation is 80%, and DC resistance is 44.8 ohms/1000 ft.

Suppliers

Company
Product
Description
Supplier Links
D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Waukesha, WI, United States
D10226-0 - Canbus Cable (1 Data Pair)
D10226-0
D10226-0 - Canbus Cable (1 Data Pair) D10226-0
The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide maximum electrical performance with high strength copper alloy conductors and silver plated copper shields. A foamed Fluoropolymer wire insulation is used to reduce signal loss and weight for longer lengths. Its ETFE laser markable jacket passes EN3475-503 scrape abrasion testing and is also flexible for ease of installation.

The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide maximum electrical performance with high strength copper alloy conductors and silver plated copper shields. A foamed Fluoropolymer wire insulation is used to reduce signal loss and weight for longer lengths. Its ETFE laser markable jacket passes EN3475-503 scrape abrasion testing and is also flexible for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number D10226-0
Product Name D10226-0 - Canbus Cable (1 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data