PIC Wire & Cable E50424 - CAT 5e Ethernet Cable (Quadraxial E50424

Description
The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424’s construction of silver-plated copper conductors is surrounded by fluoropolymer dielectric insulation assuring uniform conductivity with excellent solderability. E50424 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Draca Fileca cable P/N F4704. The 100% foil and 85% braided shielding provide double shielding to preserve technical performance. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet
Description
The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424’s construction of silver-plated copper conductors is surrounded by fluoropolymer dielectric insulation assuring uniform conductivity with excellent solderability. E50424 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Draca Fileca cable P/N F4704. The 100% foil and 85% braided shielding provide double shielding to preserve technical performance. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Waukesha, WI, United States
E50424 - CAT 5e Ethernet Cable (Quadraxial
E50424
E50424 - CAT 5e Ethernet Cable (Quadraxial E50424
The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424’s construction of silver-plated copper conductors is surrounded by fluoropolymer dielectric insulation assuring uniform conductivity with excellent solderability. E50424 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Draca Fileca cable P/N F4704. The 100% foil and 85% braided shielding provide double shielding to preserve technical performance. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424’s construction of silver-plated copper conductors is surrounded by fluoropolymer dielectric insulation assuring uniform conductivity with excellent solderability. E50424 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Draca Fileca cable P/N F4704. The 100% foil and 85% braided shielding provide double shielding to preserve technical performance. A fluoropolymer jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E50424
Product Name E50424 - CAT 5e Ethernet Cable (Quadraxial
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details
D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details