PIC Wire & Cable E10422 - CAT 5e Ethernet Cable (2 Data Pair) E10422

Description
The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10422 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Description
The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10422 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E10422 is a 2-pair CAT5e Ethernet cable designed for airborne 10/100 Base-T LAN applications such as cabin management and in-flight entertainment systems. It features 22 AWG silver-plated copper stranded conductors, an ETFE laser-markable jacket, dual shielding (100% aluminum/polyester foil and 90% silver-plated copper braid), and operates up to 328 ft (100 m) with a 100 ohm impedance. The cable has an outer diameter of 0.295 in (7.49 mm), a minimum bend radius of 2.8 in (71.12 mm), and weighs 3.7 lbs per 100 ft (5.5 kg/100 m). It supports a temperature range of -55 to +200°C, meets ANSI/TIA-568-C.2 CAT 5e requirements, and is compliant with RoHS 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke standards.

Datasheet Summary
Powered by GS/AI

The E10422 is a 2-pair CAT5e Ethernet cable designed for airborne 10/100 Base-T LAN applications such as cabin management and in-flight entertainment systems. It features 22 AWG silver-plated copper stranded conductors, an ETFE laser-markable jacket, dual shielding (100% aluminum/polyester foil and 90% silver-plated copper braid), and operates up to 328 ft (100 m) with a 100 ohm impedance. The cable has an outer diameter of 0.295 in (7.49 mm), a minimum bend radius of 2.8 in (71.12 mm), and weighs 3.7 lbs per 100 ft (5.5 kg/100 m). It supports a temperature range of -55 to +200°C, meets ANSI/TIA-568-C.2 CAT 5e requirements, and is compliant with RoHS 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke standards.

Suppliers

Company
Product
Description
Supplier Links
E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Waukesha, WI, United States
E10422 - CAT 5e Ethernet Cable (2 Data Pair)
E10422
E10422 - CAT 5e Ethernet Cable (2 Data Pair) E10422
The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10422 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E10422 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E10422
Product Name E10422 - CAT 5e Ethernet Cable (2 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details