The E61224 is a 1-pair, 10/100 Base-T CAT5e ethernet cable designed for airborne LAN applications such as cabin management and in-flight entertainment systems. It features 24 AWG stranded silver-plated high-strength copper alloy conductors, dual shielding with 100% aluminum/polyester foil and 90% silver-plated copper braid, and a white ETFE laser-markable jacket. The cable has an outer diameter of 0.159 inches (4.04 mm), a minimum bend radius of 1.25 inches (31.75 mm), and a weight of 1.98 lbs per 100 ft (3.0 kg per 100 m). It supports a maximum transmission distance of 328 ft (100 m), operates from -55 to +200°C, and meets ANSI/TIA-568-C.2 CAT5e channel requirements. The cable is RoHS compliant, flame and smoke compliant to FAR Part 25.869 (a) App. F, and resistant to Skydrol per SAE AS4373E, Method 601.
The E61224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 328 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 100% foil and 90% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E61224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E61224 |
| Product Name | E61224 - CAT 5e Ethernet Cable (1 Data Pair) |
| Product Category | Cable |