Anatech Electronics, Inc. 18000 MHz LPH Series Harmonic Low Pass Filter LPH-1800-S

Description
18000 MHz LPH Series Harmonic Low Pass Filter
Request a Quote
Description
18000 MHz LPH Series Harmonic Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz LPH Series Harmonic Low Pass Filter - LPH-1800-S - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz LPH Series Harmonic Low Pass Filter
LPH-1800-S
18000 MHz LPH Series Harmonic Low Pass Filter LPH-1800-S
18000 MHz LPH Series Harmonic Low Pass Filter

18000 MHz LPH Series Harmonic Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number LPH-1800-S
Product Name 18000 MHz LPH Series Harmonic Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

894 MHz Strip-Line Low Pass Filter - AE894SLL1014 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 894 MHz
Insertion Loss 1.5 dB
View Details
1000 MHz LC Low Pass Filter - AE1000L9202 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 dB
View Details
59 MHz Lowpass Filter - AE59L8903 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 59 MHz
Insertion Loss 3 dB
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details