Anatech Electronics, Inc. 14000 MHz Suspended Stripline Low Pass Filter AE14000SSL1058

Description
14000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
14000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14000 MHz Suspended Stripline Low Pass Filter - AE14000SSL1058 - Anatech Electronics, Inc.
Garfield, NJ, United States
14000 MHz Suspended Stripline Low Pass Filter
AE14000SSL1058
14000 MHz Suspended Stripline Low Pass Filter AE14000SSL1058
14000 MHz Suspended Stripline Low Pass Filter

14000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14000SSL1058
Product Name 14000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 14000 MHz
Insertion Loss 1 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 MHz LC Low Pass Filter - AE5L7828 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 5 MHz
Insertion Loss 0.8000 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
785 MHz LC Low Pass Filter - AE785L6335 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 785 MHz
Insertion Loss 2 dB
View Details
9500 MHz Suspended Stripline Low Pass Filter - AE9500SSL1049 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9500 MHz
Insertion Loss 1 to 1.5 dB
View Details