Anatech Electronics, Inc. 15 MHz Low Pass Filter AE15L9171

Description
15 MHz Low Pass Filter
Request a Quote
Description
15 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 MHz Low Pass Filter - AE15L9171 - Anatech Electronics, Inc.
Garfield, NJ, United States
15 MHz Low Pass Filter
AE15L9171
15 MHz Low Pass Filter AE15L9171
15 MHz Low Pass Filter

15 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15L9171
Product Name 15 MHz Low Pass Filter
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hi Power 1215 MHz Tubular Low Pass Filter - AE1215L9221 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1215 MHz
Insertion Loss 0.3000 dB
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
1800 MHz Lowpass Filter - AE1800L9227 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 2 dB
View Details