Anatech Electronics, Inc. 36 MHz Crystal Notch Filter AS36CN804

Description
36 MHz Crystal Notch Filter
Request a Quote
Description
36 MHz Crystal Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36 MHz Crystal Notch Filter - AS36CN804 - Anatech Electronics, Inc.
Garfield, NJ, United States
36 MHz Crystal Notch Filter
AS36CN804
36 MHz Crystal Notch Filter AS36CN804
36 MHz Crystal Notch Filter

36 MHz Crystal Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AS36CN804
Product Name 36 MHz Crystal Notch Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details