Anatech Electronics, Inc. 36 MHz Crystal Notch Filter AS36CN803

Description
36 MHz Crystal Notch Filter
Request a Quote
Description
36 MHz Crystal Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36 MHz Crystal Notch Filter - AS36CN803 - Anatech Electronics, Inc.
Garfield, NJ, United States
36 MHz Crystal Notch Filter
AS36CN803
36 MHz Crystal Notch Filter AS36CN803
36 MHz Crystal Notch Filter

36 MHz Crystal Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AS36CN803
Product Name 36 MHz Crystal Notch Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details