Anatech Electronics, Inc. 4887 MHz Cavity Band Pass Filter AB4887B1059

Description
4887 MHz Cavity Band Pass Filter
Request a Quote
Description
4887 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Garfield, NJ, United States
4887 MHz Cavity Band Pass Filter
AB4887B1059
4887 MHz Cavity Band Pass Filter AB4887B1059
4887 MHz Cavity Band Pass Filter

4887 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4887B1059
Product Name 4887 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details