Anatech Electronics, Inc. 876 MHz Waveguide Band stop Filter AE876WB2235

Description
876 MHz Waveguide Band stop Filter
Request a Quote
Description
876 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
876 MHz Waveguide Band stop Filter - AE876WB2235 - Anatech Electronics, Inc.
Garfield, NJ, United States
876 MHz Waveguide Band stop Filter
AE876WB2235
876 MHz Waveguide Band stop Filter AE876WB2235
876 MHz Waveguide Band stop Filter

876 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE876WB2235
Product Name 876 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 876 MHz
Bandwidth 7000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

GSM Notch Filter - AS432N321 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 432 MHz
Bandwidth 705000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
70 MHz Crystal Notch Filter - AE70CN808 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 70 MHz
View Details