Anatech Electronics, Inc. 98.5 MHz Bandstop Notch Filter AE98NS2213

Description
98.5 MHz Bandstop Notch Filter
Request a Quote
Description
98.5 MHz Bandstop Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
98.5 MHz Bandstop Notch Filter - AE98NS2213 - Anatech Electronics, Inc.
Garfield, NJ, United States
98.5 MHz Bandstop Notch Filter
AE98NS2213
98.5 MHz Bandstop Notch Filter AE98NS2213
98.5 MHz Bandstop Notch Filter

98.5 MHz Bandstop Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE98NS2213
Product Name 98.5 MHz Bandstop Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
1747.5 MHz Cavity Notch Filter - AE1747NS2175 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1748 MHz
Bandwidth 75000 kHz
View Details