Anatech Electronics, Inc. 10 MHz Crystal Notch Filter AS10CN801

Description
10 MHz Crystal Notch Filter
Request a Quote
Description
10 MHz Crystal Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz Crystal Notch Filter - AS10CN801 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz Crystal Notch Filter
AS10CN801
10 MHz Crystal Notch Filter AS10CN801
10 MHz Crystal Notch Filter

10 MHz Crystal Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AS10CN801
Product Name 10 MHz Crystal Notch Filter
Filter Type Bandpass; Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details
1795 MHz Waveguide Band stop Filter - AE1795WN2275 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1795 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details