Anatech Electronics, Inc. 1795 MHz Waveguide Band stop Filter AE1795WN2275

Description
1795 MHz Waveguide Band stop Filter
Request a Quote
Description
1795 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1795 MHz Waveguide Band stop Filter - AE1795WN2275 - Anatech Electronics, Inc.
Garfield, NJ, United States
1795 MHz Waveguide Band stop Filter
AE1795WN2275
1795 MHz Waveguide Band stop Filter AE1795WN2275
1795 MHz Waveguide Band stop Filter

1795 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1795WN2275
Product Name 1795 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1795 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

34 GHz Waveguide Bandstop Filter - AE34000WB5012 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 34000 MHz
Return Loss 20 dB
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
483.100 MHz LC Bandstop/Notch Filter - AE483N2256 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 483 MHz
Bandwidth 1000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details