Anatech Electronics, Inc. 9.7 MHz Crystal Notch Filter AE9CN805

Description
9.7 MHz Crystal Notch Filter
Request a Quote
Description
9.7 MHz Crystal Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9.7 MHz Crystal Notch Filter - AE9CN805 - Anatech Electronics, Inc.
Garfield, NJ, United States
9.7 MHz Crystal Notch Filter
AE9CN805
9.7 MHz Crystal Notch Filter AE9CN805
9.7 MHz Crystal Notch Filter

9.7 MHz Crystal Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9CN805
Product Name 9.7 MHz Crystal Notch Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 9.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details