Anatech Electronics, Inc. 2655 MHz Waveguide Band stop Filter AE2655WN2243

Description
2655 MHz Waveguide Band stop Filter
Request a Quote
Description
2655 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2655 MHz Waveguide Band stop Filter - AE2655WN2243 - Anatech Electronics, Inc.
Garfield, NJ, United States
2655 MHz Waveguide Band stop Filter
AE2655WN2243
2655 MHz Waveguide Band stop Filter AE2655WN2243
2655 MHz Waveguide Band stop Filter

2655 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2655WN2243
Product Name 2655 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2655 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details
1350 MHz Bandstop/Notch Filter - AE1350N2257 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1350 MHz
Bandwidth 100000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details