Anatech Electronics, Inc. 980 MHz LC Lowpass Filter - RoHS Compliant AE980L9051-RS

Description
980 MHz LC Lowpass Filter - RoHS Compliant
Request a Quote
Description
980 MHz LC Lowpass Filter - RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
980 MHz LC Lowpass Filter - RoHS Compliant - AE980L9051-RS - Anatech Electronics, Inc.
Garfield, NJ, United States
980 MHz LC Lowpass Filter - RoHS Compliant
AE980L9051-RS
980 MHz LC Lowpass Filter - RoHS Compliant AE980L9051-RS
980 MHz LC Lowpass Filter - RoHS Compliant

980 MHz LC Lowpass Filter - RoHS Compliant

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE980L9051-RS
Product Name 980 MHz LC Lowpass Filter - RoHS Compliant
Filter Type Low Pass
Fc 980 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2000 MHz Suspended Stripline Low Pass Filter - AE2000SSL1067 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.5000 dB
Return Loss 10 dB
View Details
100 MHz Low Pass Filter - AE100LL9369 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 0.6000 dB
View Details
100 MHz LC Lowpass Filter with SMA (F) connectors - AE100L8815-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details
19000 MHz Suspended Stripline Low Pass Filter - AE19000SSL1026 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 19000 MHz
Insertion Loss 1 to 3 dB
View Details