Anatech Electronics, Inc. 100 MHz LC Lowpass Filter AE100L8815-M

Description
100 MHz LC Lowpass Filter
Request a Quote
Description
100 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Lowpass Filter - AE100L8815-M - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Lowpass Filter
AE100L8815-M
100 MHz LC Lowpass Filter AE100L8815-M
100 MHz LC Lowpass Filter

100 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100L8815-M
Product Name 100 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4900 MHz Absorptive Low Pass Filter - AE4900LL9332-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4900 MHz
View Details
3000 MHz Strip-Line Low Pass Filter - AE3000SLL1015 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details